Capital Lighting, Inc. 9004-89 Exterior -Wall Mount 476516

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 11.50 Length 11.50 Extension: 28 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bronze Weight: 5 Product Name: Large Dark Sky Outdoor Wall Lamp UPC: 46335911796 Shipped Via: Ups Safety Listing: Outdoor
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 11.50 Length 11.50 Extension: 28 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bronze Weight: 5 Product Name: Large Dark Sky Outdoor Wall Lamp UPC: 46335911796 Shipped Via: Ups Safety Listing: Outdoor

Suppliers

Company
Product
Description
Supplier Links
9004-89 Exterior -Wall Mount - 476516 - Capital Lighting, Inc.
Columbus, OH, USA
9004-89 Exterior -Wall Mount
476516
9004-89 Exterior -Wall Mount 476516
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 11.50 Length 11.50 Extension: 28 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bronze Weight: 5 Product Name: Large Dark Sky Outdoor Wall Lamp UPC: 46335911796 Shipped Via: Ups Safety Listing: Outdoor

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 11.50
Length 11.50
Extension: 28
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Bronze
Weight: 5
Product Name: Large Dark Sky Outdoor Wall Lamp
UPC: 46335911796
Shipped Via: Ups
Safety Listing: Outdoor

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 476516
Product Name 9004-89 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065982 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details