Capital Lighting, Inc. HP750-OB-MSOB Lamps-Desk/Piano Lamps 476488

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 26.00 Bulb Type: Type A Qty: 1 Wattage: 100 Finish: Oil Rubbed Bronze Product Name: One Light Table Lamp Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 26.00 Bulb Type: Type A Qty: 1 Wattage: 100 Finish: Oil Rubbed Bronze Product Name: One Light Table Lamp Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
HP750-OB-MSOB Lamps-Desk/Piano Lamps - 476488 - Capital Lighting, Inc.
Columbus, OH, USA
HP750-OB-MSOB Lamps-Desk/Piano Lamps
476488
HP750-OB-MSOB Lamps-Desk/Piano Lamps 476488
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 26.00 Bulb Type: Type A Qty: 1 Wattage: 100 Finish: Oil Rubbed Bronze Product Name: One Light Table Lamp Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 26.00
Bulb
Type: Type A
Qty: 1
Wattage: 100
Finish: Oil Rubbed Bronze
Product Name: One Light Table Lamp
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 476488
Product Name HP750-OB-MSOB Lamps-Desk/Piano Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1256911 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.23 m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details