Capital Lighting, Inc. FM228PN Flush Mounts-Bowl Style 476412

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 4.25 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Polished Nickel Weight: 17.4 Product Name: Two Light Indoor Flush Mount UPC: 014817318418 Category: Flush Mount Fixtures Glass: Excavation Shipped Via: UPS Safety Rating: UL
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 4.25 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Polished Nickel Weight: 17.4 Product Name: Two Light Indoor Flush Mount UPC: 014817318418 Category: Flush Mount Fixtures Glass: Excavation Shipped Via: UPS Safety Rating: UL

Suppliers

Company
Product
Description
Supplier Links
FM228PN Flush Mounts-Bowl Style - 476412 - Capital Lighting, Inc.
Columbus, OH, USA
FM228PN Flush Mounts-Bowl Style
476412
FM228PN Flush Mounts-Bowl Style 476412
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 4.25 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Polished Nickel Weight: 17.4 Product Name: Two Light Indoor Flush Mount UPC: 014817318418 Category: Flush Mount Fixtures Glass: Excavation Shipped Via: UPS Safety Rating: UL

PRODUCT DETAILS / SPECS
Width/Dia: 12.50
Height: 4.25
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Polished Nickel
Weight: 17.4
Product Name: Two Light Indoor Flush Mount
UPC: 014817318418
Category: Flush Mount Fixtures
Glass: Excavation
Shipped Via: UPS
Safety Rating: UL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 476412
Product Name FM228PN Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798534 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 313 mm(L)
View Details