Capital Lighting, Inc. FM270WAL Flush Mounts-Bowl Style 476406

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 6.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Walnut Weight: 6.2 Product Name: Two Light Indoor Flush Mount UPC: 014817318982 Category: Flush Mount Fixtures Glass: Amber snow scavo Shipped Via: UPS Safety Rating: UL Wire: 96``
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 6.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Walnut Weight: 6.2 Product Name: Two Light Indoor Flush Mount UPC: 014817318982 Category: Flush Mount Fixtures Glass: Amber snow scavo Shipped Via: UPS Safety Rating: UL Wire: 96``

Suppliers

Company
Product
Description
Supplier Links
FM270WAL Flush Mounts-Bowl Style - 476406 - Capital Lighting, Inc.
Columbus, OH, USA
FM270WAL Flush Mounts-Bowl Style
476406
FM270WAL Flush Mounts-Bowl Style 476406
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 6.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Walnut Weight: 6.2 Product Name: Two Light Indoor Flush Mount UPC: 014817318982 Category: Flush Mount Fixtures Glass: Amber snow scavo Shipped Via: UPS Safety Rating: UL Wire: 96``

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 6.50
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Walnut
Weight: 6.2
Product Name: Two Light Indoor Flush Mount
UPC: 014817318982
Category: Flush Mount Fixtures
Glass: Amber snow scavo
Shipped Via: UPS
Safety Rating: UL
Wire: 96``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 476406
Product Name FM270WAL Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680603 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 295mm(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details