Capital Lighting, Inc. HC1913IB Exterior -Hanging 476348

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 18.00 Length 18.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Imperial Bronze Weight: 17 Product Name: One Light Outdoor Hanging UPC: 611728122969 Category: Outdoor Glass: Opague Linen Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 18.00 Length 18.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Imperial Bronze Weight: 17 Product Name: One Light Outdoor Hanging UPC: 611728122969 Category: Outdoor Glass: Opague Linen Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
HC1913IB Exterior -Hanging - 476348 - Capital Lighting, Inc.
Columbus, OH, USA
HC1913IB Exterior -Hanging
476348
HC1913IB Exterior -Hanging 476348
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 18.00 Length 18.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Imperial Bronze Weight: 17 Product Name: One Light Outdoor Hanging UPC: 611728122969 Category: Outdoor Glass: Opague Linen Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 18.00
Length 18.00
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Imperial Bronze
Weight: 17
Product Name: One Light Outdoor Hanging
UPC: 611728122969
Category: Outdoor
Glass: Opague Linen
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 476348
Product Name HC1913IB Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680607 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 295mm(L)
View Details