Capital Lighting, Inc. 31445 Large Chandeliers-Candle 476249

Description
PRODUCT DETAILS / SPECS Width/Dia: 45.00 Height: 50.00 Bulb Type: Candelabra Qty: 15 Wattage: 60 Finish: Harvest Bronze Product Name: 15 Light Chandelier Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 45.00 Height: 50.00 Bulb Type: Candelabra Qty: 15 Wattage: 60 Finish: Harvest Bronze Product Name: 15 Light Chandelier Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
31445 Large Chandeliers-Candle - 476249 - Capital Lighting, Inc.
Columbus, OH, USA
31445 Large Chandeliers-Candle
476249
31445 Large Chandeliers-Candle 476249
PRODUCT DETAILS / SPECS Width/Dia: 45.00 Height: 50.00 Bulb Type: Candelabra Qty: 15 Wattage: 60 Finish: Harvest Bronze Product Name: 15 Light Chandelier Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 45.00
Height: 50.00
Bulb
Type: Candelabra
Qty: 15
Wattage: 60
Finish: Harvest Bronze
Product Name: 15 Light Chandelier
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 476249
Product Name 31445 Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 199190 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details