Capital Lighting, Inc. 1663-89 Foyer/Hall Lanterns-Glass w/Frame 476207

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 23.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Bronze Weight: 9 Product Name: Three Lights Outdoor Chandelier UPC: 46335926073 Category: Chandelier Shipped Via: Ups Safety Listing: Outdoor Chain: 10` Wire: 12`
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 23.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Bronze Weight: 9 Product Name: Three Lights Outdoor Chandelier UPC: 46335926073 Category: Chandelier Shipped Via: Ups Safety Listing: Outdoor Chain: 10` Wire: 12`

Suppliers

Company
Product
Description
Supplier Links
1663-89 Foyer/Hall Lanterns-Glass w/Frame - 476207 - Capital Lighting, Inc.
Columbus, OH, USA
1663-89 Foyer/Hall Lanterns-Glass w/Frame
476207
1663-89 Foyer/Hall Lanterns-Glass w/Frame 476207
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 23.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Bronze Weight: 9 Product Name: Three Lights Outdoor Chandelier UPC: 46335926073 Category: Chandelier Shipped Via: Ups Safety Listing: Outdoor Chain: 10` Wire: 12`

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 23.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Bronze
Weight: 9
Product Name: Three Lights Outdoor Chandelier
UPC: 46335926073
Category: Chandelier
Shipped Via: Ups
Safety Listing: Outdoor
Chain: 10`
Wire: 12`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 476207
Product Name 1663-89 Foyer/Hall Lanterns-Glass w/Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2305088 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details