Capital Lighting, Inc. 29473-BZ Mid. Chandeliers-Glass Up 476185

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 22.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Oil Rubbed Bronze
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 22.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Oil Rubbed Bronze

Suppliers

Company
Product
Description
Supplier Links
29473-BZ Mid. Chandeliers-Glass Up - 476185 - Capital Lighting, Inc.
Columbus, OH, USA
29473-BZ Mid. Chandeliers-Glass Up
476185
29473-BZ Mid. Chandeliers-Glass Up 476185
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 22.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Oil Rubbed Bronze

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 22.00
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Oil Rubbed Bronze

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 476185
Product Name 29473-BZ Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2700811 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 862mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details