Capital Lighting, Inc. 29474-GM Mid. Chandeliers-Glass Up 476181

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 26.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Gunmetal
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 26.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Gunmetal

Suppliers

Company
Product
Description
Supplier Links
29474-GM Mid. Chandeliers-Glass Up - 476181 - Capital Lighting, Inc.
Columbus, OH, USA
29474-GM Mid. Chandeliers-Glass Up
476181
29474-GM Mid. Chandeliers-Glass Up 476181
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 26.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Gunmetal

PRODUCT DETAILS / SPECS
Width/Dia: 32.00
Height: 26.00
Bulb
Type: Candelabra
Qty: 9
Wattage: 60
Finish: Gunmetal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 476181
Product Name 29474-GM Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105500 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details