Capital Lighting, Inc. TFCC9362VA Lamps-Table Lamps 476140

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 61.50 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Valiant Bronze Weight: 49 Product Name: Two Light Floor Lamp UPC: 611728122051 Category: Floor Lamp Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 61.50 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Valiant Bronze Weight: 49 Product Name: Two Light Floor Lamp UPC: 611728122051 Category: Floor Lamp Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
TFCC9362VA Lamps-Table Lamps - 476140 - Capital Lighting, Inc.
Columbus, OH, USA
TFCC9362VA Lamps-Table Lamps
476140
TFCC9362VA Lamps-Table Lamps 476140
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 61.50 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Valiant Bronze Weight: 49 Product Name: Two Light Floor Lamp UPC: 611728122051 Category: Floor Lamp Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 61.50
Bulb
Type: Medium
Qty: 2
Wattage: 75
Finish: Valiant Bronze
Weight: 49
Product Name: Two Light Floor Lamp
UPC: 611728122051
Category: Floor Lamp
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 476140
Product Name TFCC9362VA Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Bulkhead Lights - 2260190 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details