Capital Lighting, Inc. 29473-GM Mid. Chandeliers-Glass Up 476099

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 22.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Gunmetal
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 22.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Gunmetal

Suppliers

Company
Product
Description
Supplier Links
29473-GM Mid. Chandeliers-Glass Up - 476099 - Capital Lighting, Inc.
Columbus, OH, USA
29473-GM Mid. Chandeliers-Glass Up
476099
29473-GM Mid. Chandeliers-Glass Up 476099
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 22.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Gunmetal

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 22.00
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Gunmetal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 476099
Product Name 29473-GM Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2838347 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.199m(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details