Capital Lighting, Inc. 29478-GM Mini Chandeliers-Glass Shade 476097

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 17.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Gunmetal
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 17.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Gunmetal

Suppliers

Company
Product
Description
Supplier Links
29478-GM Mini Chandeliers-Glass Shade - 476097 - Capital Lighting, Inc.
Columbus, OH, USA
29478-GM Mini Chandeliers-Glass Shade
476097
29478-GM Mini Chandeliers-Glass Shade 476097
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 17.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Gunmetal

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 17.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Gunmetal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 476097
Product Name 29478-GM Mini Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286480 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details