Capital Lighting, Inc. 29471-GM Sconces-Single Glass 476090

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 6.00 Extension: 7 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Gunmetal
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 6.00 Extension: 7 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Gunmetal

Suppliers

Company
Product
Description
Supplier Links
29471-GM Sconces-Single Glass - 476090 - Capital Lighting, Inc.
Columbus, OH, USA
29471-GM Sconces-Single Glass
476090
29471-GM Sconces-Single Glass 476090
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 6.00 Extension: 7 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Gunmetal

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 6.00
Extension: 7
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Gunmetal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 476090
Product Name 29471-GM Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
LED Panel Lights - 2859946 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details