Capital Lighting, Inc. 31541 Semi-Flush Mts.-Other 476078

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 9.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Patina
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 9.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Patina

Suppliers

Company
Product
Description
Supplier Links
31541 Semi-Flush Mts.-Other - 476078 - Capital Lighting, Inc.
Columbus, OH, USA
31541 Semi-Flush Mts.-Other
476078
31541 Semi-Flush Mts.-Other 476078
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 9.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Patina

PRODUCT DETAILS / SPECS
Width/Dia: 23.00
Height: 9.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Patina

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 476078
Product Name 31541 Semi-Flush Mts.-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2859935 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details