Capital Lighting, Inc. 29232-22 Foyer/Hall Lanterns-Open Frame 476064

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 40.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Gold and Silver Leaf
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 40.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Gold and Silver Leaf

Suppliers

Company
Product
Description
Supplier Links
29232-22 Foyer/Hall Lanterns-Open Frame - 476064 - Capital Lighting, Inc.
Columbus, OH, USA
29232-22 Foyer/Hall Lanterns-Open Frame
476064
29232-22 Foyer/Hall Lanterns-Open Frame 476064
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 40.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Gold and Silver Leaf

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 40.00
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Gold and Silver Leaf

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 476064
Product Name 29232-22 Foyer/Hall Lanterns-Open Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256912 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.53 m(L)
Ingress Protection(IP) Rating Against Foreign Objects 4
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details