Capital Lighting, Inc. 29230/2 Sconces-Double Candle 476061

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 20.00 Extension: 8 Bulb Qty: 2 Wattage: 60 Finish: Gold and Silver Leaf
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 20.00 Extension: 8 Bulb Qty: 2 Wattage: 60 Finish: Gold and Silver Leaf

Suppliers

Company
Product
Description
Supplier Links
29230/2 Sconces-Double Candle - 476061 - Capital Lighting, Inc.
Columbus, OH, USA
29230/2 Sconces-Double Candle
476061
29230/2 Sconces-Double Candle 476061
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 20.00 Extension: 8 Bulb Qty: 2 Wattage: 60 Finish: Gold and Silver Leaf

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 20.00
Extension: 8
Bulb
Qty: 2
Wattage: 60
Finish: Gold and Silver Leaf

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 476061
Product Name 29230/2 Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286494 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details