Capital Lighting, Inc. 29231-16 Semi-Flush Mts.-Bowl Style 476060

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 16.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Gold and Silver Leaf
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 16.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Gold and Silver Leaf

Suppliers

Company
Product
Description
Supplier Links
29231-16 Semi-Flush Mts.-Bowl Style - 476060 - Capital Lighting, Inc.
Columbus, OH, USA
29231-16 Semi-Flush Mts.-Bowl Style
476060
29231-16 Semi-Flush Mts.-Bowl Style 476060
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 16.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Gold and Silver Leaf

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 16.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Gold and Silver Leaf

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 476060
Product Name 29231-16 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Lighting Mounts - 1891755 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
View Details