Capital Lighting, Inc. 31545 Large Chandeliers-Glass Shade 476047

Description
PRODUCT DETAILS / SPECS Width/Dia: 54.00 Height: 56.00 Bulb Type: Candelabra Qty: 21 Wattage: 40 Finish: Patina
Description
PRODUCT DETAILS / SPECS Width/Dia: 54.00 Height: 56.00 Bulb Type: Candelabra Qty: 21 Wattage: 40 Finish: Patina

Suppliers

Company
Product
Description
Supplier Links
31545 Large Chandeliers-Glass Shade - 476047 - Capital Lighting, Inc.
Columbus, OH, USA
31545 Large Chandeliers-Glass Shade
476047
31545 Large Chandeliers-Glass Shade 476047
PRODUCT DETAILS / SPECS Width/Dia: 54.00 Height: 56.00 Bulb Type: Candelabra Qty: 21 Wattage: 40 Finish: Patina

PRODUCT DETAILS / SPECS
Width/Dia: 54.00
Height: 56.00
Bulb
Type: Candelabra
Qty: 21
Wattage: 40
Finish: Patina

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 476047
Product Name 31545 Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856540 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.29m(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details