Capital Lighting, Inc. 23102 Bathroom Fixtures-Four Lights 476046

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 8.00 Extension: 6 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Patina Category: Bath Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 8.00 Extension: 6 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Patina Category: Bath Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
23102 Bathroom Fixtures-Four Lights - 476046 - Capital Lighting, Inc.
Columbus, OH, USA
23102 Bathroom Fixtures-Four Lights
476046
23102 Bathroom Fixtures-Four Lights 476046
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 8.00 Extension: 6 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Patina Category: Bath Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 8.00
Extension: 6
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Patina
Category: Bath
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 476046
Product Name 23102 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1945841 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.29 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details