Capital Lighting, Inc. 29235 Large Chandeliers-Candle 476045

Description
PRODUCT DETAILS / SPECS Width/Dia: 54.00 Height: 56.00 Bulb Type: Candelabra Qty: 18 Wattage: 40 Finish: Gold and Silver Leaf
Description
PRODUCT DETAILS / SPECS Width/Dia: 54.00 Height: 56.00 Bulb Type: Candelabra Qty: 18 Wattage: 40 Finish: Gold and Silver Leaf

Suppliers

Company
Product
Description
Supplier Links
29235 Large Chandeliers-Candle - 476045 - Capital Lighting, Inc.
Columbus, OH, USA
29235 Large Chandeliers-Candle
476045
29235 Large Chandeliers-Candle 476045
PRODUCT DETAILS / SPECS Width/Dia: 54.00 Height: 56.00 Bulb Type: Candelabra Qty: 18 Wattage: 40 Finish: Gold and Silver Leaf

PRODUCT DETAILS / SPECS
Width/Dia: 54.00
Height: 56.00
Bulb
Type: Candelabra
Qty: 18
Wattage: 40
Finish: Gold and Silver Leaf

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 476045
Product Name 29235 Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2768606 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details