Capital Lighting, Inc. 23101 Bathroom Fixtures-Three Lights 476044

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 8.00 Extension: 6 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Patina Category: Bath Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 8.00 Extension: 6 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Patina Category: Bath Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
23101 Bathroom Fixtures-Three Lights - 476044 - Capital Lighting, Inc.
Columbus, OH, USA
23101 Bathroom Fixtures-Three Lights
476044
23101 Bathroom Fixtures-Three Lights 476044
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 8.00 Extension: 6 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Patina Category: Bath Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 8.00
Extension: 6
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Patina
Category: Bath
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 476044
Product Name 23101 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
LED Panel Lights - 2859940 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details