Capital Lighting, Inc. 29236-9 Flush Mounts-Bowl Style 476041

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 11.00 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Gold and Silver Leaf
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 11.00 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Gold and Silver Leaf

Suppliers

Company
Product
Description
Supplier Links
29236-9 Flush Mounts-Bowl Style - 476041 - Capital Lighting, Inc.
Columbus, OH, USA
29236-9 Flush Mounts-Bowl Style
476041
29236-9 Flush Mounts-Bowl Style 476041
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 11.00 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Gold and Silver Leaf

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 11.00
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Gold and Silver Leaf

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 476041
Product Name 29236-9 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2305088 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details