Capital Lighting, Inc. 39621 Semi-Flush Mts.-Other 476037

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 10.50 Bulb Type: Halogen Qty: 4 Wattage: 75 Finish: Brushed Steel Product Name: Four Light Semi Flush Category: Semi Flush Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 10.50 Bulb Type: Halogen Qty: 4 Wattage: 75 Finish: Brushed Steel Product Name: Four Light Semi Flush Category: Semi Flush Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
39621 Semi-Flush Mts.-Other - 476037 - Capital Lighting, Inc.
Columbus, OH, USA
39621 Semi-Flush Mts.-Other
476037
39621 Semi-Flush Mts.-Other 476037
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 10.50 Bulb Type: Halogen Qty: 4 Wattage: 75 Finish: Brushed Steel Product Name: Four Light Semi Flush Category: Semi Flush Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 10.50
Bulb
Type: Halogen
Qty: 4
Wattage: 75
Finish: Brushed Steel
Product Name: Four Light Semi Flush
Category: Semi Flush
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 476037
Product Name 39621 Semi-Flush Mts.-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2700782 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 576mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details