Capital Lighting, Inc. LV12-8RWO-RB Landscape Ltg.-Path & Spread 475989

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 16.00 Bulb Type: T5 Qty: 1 Wattage: 26 Finish: Rustic Brown Product Name: One Light Low Voltage Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 16.00 Bulb Type: T5 Qty: 1 Wattage: 26 Finish: Rustic Brown Product Name: One Light Low Voltage Fixture

Suppliers

Company
Product
Description
Supplier Links
LV12-8RWO-RB Landscape Ltg.-Path & Spread - 475989 - Capital Lighting, Inc.
Columbus, OH, USA
LV12-8RWO-RB Landscape Ltg.-Path & Spread
475989
LV12-8RWO-RB Landscape Ltg.-Path & Spread 475989
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 16.00 Bulb Type: T5 Qty: 1 Wattage: 26 Finish: Rustic Brown Product Name: One Light Low Voltage Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 16.00
Bulb
Type: T5
Qty: 1
Wattage: 26
Finish: Rustic Brown
Product Name: One Light Low Voltage Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 475989
Product Name LV12-8RWO-RB Landscape Ltg.-Path & Spread
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 1798553 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details