Capital Lighting, Inc. FCH-9L/4C-P Mid. Chandeliers-Glass Down 475981

Description
PRODUCT DETAILS / SPECS Width/Dia: 33.37 Height: 34.63 Extension: 70.63 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Pewter Product Name: Four Light Glass Down Chandeliers Glass: Yellow-Green Shipped Via: UPS Safety Listing: Dry Canopy: 4.25" sq.
Description
PRODUCT DETAILS / SPECS Width/Dia: 33.37 Height: 34.63 Extension: 70.63 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Pewter Product Name: Four Light Glass Down Chandeliers Glass: Yellow-Green Shipped Via: UPS Safety Listing: Dry Canopy: 4.25" sq.

Suppliers

Company
Product
Description
Supplier Links
FCH-9L/4C-P Mid. Chandeliers-Glass Down - 475981 - Capital Lighting, Inc.
Columbus, OH, USA
FCH-9L/4C-P Mid. Chandeliers-Glass Down
475981
FCH-9L/4C-P Mid. Chandeliers-Glass Down 475981
PRODUCT DETAILS / SPECS Width/Dia: 33.37 Height: 34.63 Extension: 70.63 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Pewter Product Name: Four Light Glass Down Chandeliers Glass: Yellow-Green Shipped Via: UPS Safety Listing: Dry Canopy: 4.25" sq.

PRODUCT DETAILS / SPECS
Width/Dia: 33.37
Height: 34.63
Extension: 70.63
Bulb
Type: Medium
Qty: 4
Wattage: 60
Finish: Pewter
Product Name: Four Light Glass Down Chandeliers
Glass: Yellow-Green
Shipped Via: UPS
Safety Listing: Dry
Canopy: 4.25" sq.

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 475981
Product Name FCH-9L/4C-P Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856528 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 575mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details