Capital Lighting, Inc. ACH-4TOF-RC Mid. Chandeliers-Glass Down 475978

Description
PRODUCT DETAILS / SPECS Width/Dia: 29.13 Height: 24.00 Extension: 60 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Raw Copper Product Name: Four light chandelier Glass: Off White Shipped Via: UPS Safety Listing: Dry Canopy: 4.25" sq.
Description
PRODUCT DETAILS / SPECS Width/Dia: 29.13 Height: 24.00 Extension: 60 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Raw Copper Product Name: Four light chandelier Glass: Off White Shipped Via: UPS Safety Listing: Dry Canopy: 4.25" sq.

Suppliers

Company
Product
Description
Supplier Links
ACH-4TOF-RC Mid. Chandeliers-Glass Down - 475978 - Capital Lighting, Inc.
Columbus, OH, USA
ACH-4TOF-RC Mid. Chandeliers-Glass Down
475978
ACH-4TOF-RC Mid. Chandeliers-Glass Down 475978
PRODUCT DETAILS / SPECS Width/Dia: 29.13 Height: 24.00 Extension: 60 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Raw Copper Product Name: Four light chandelier Glass: Off White Shipped Via: UPS Safety Listing: Dry Canopy: 4.25" sq.

PRODUCT DETAILS / SPECS
Width/Dia: 29.13
Height: 24.00
Extension: 60
Bulb
Type: Medium
Qty: 4
Wattage: 60
Finish: Raw Copper
Product Name: Four light chandelier
Glass: Off White
Shipped Via: UPS
Safety Listing: Dry
Canopy: 4.25" sq.

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 475978
Product Name ACH-4TOF-RC Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 1883513 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details