Capital Lighting, Inc. AS-3EWO-P Bathroom Fixtures-Three Lights 475975

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.75 Height: 9.75 Extension: 7.25 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Pewter Product Name: Three Light Wall Sconce Glass: White Opalescent Shipped Via: UPS Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.75 Height: 9.75 Extension: 7.25 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Pewter Product Name: Three Light Wall Sconce Glass: White Opalescent Shipped Via: UPS Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
AS-3EWO-P Bathroom Fixtures-Three Lights - 475975 - Capital Lighting, Inc.
Columbus, OH, USA
AS-3EWO-P Bathroom Fixtures-Three Lights
475975
AS-3EWO-P Bathroom Fixtures-Three Lights 475975
PRODUCT DETAILS / SPECS Width/Dia: 20.75 Height: 9.75 Extension: 7.25 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Pewter Product Name: Three Light Wall Sconce Glass: White Opalescent Shipped Via: UPS Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 20.75
Height: 9.75
Extension: 7.25
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Pewter
Product Name: Three Light Wall Sconce
Glass: White Opalescent
Shipped Via: UPS
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 475975
Product Name AS-3EWO-P Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2498444 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 251.9mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details