Capital Lighting, Inc. AH-1EGW-RC Exterior -Hanging 475973

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 7.87 Extension: 43.88 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Raw Copper Product Name: One Light Pendant Glass: Gold White Shipped Via: UPS Safety Listing: Damp Canopy: 4.25" sq.
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 7.87 Extension: 43.88 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Raw Copper Product Name: One Light Pendant Glass: Gold White Shipped Via: UPS Safety Listing: Damp Canopy: 4.25" sq.

Suppliers

Company
Product
Description
Supplier Links
AH-1EGW-RC Exterior -Hanging - 475973 - Capital Lighting, Inc.
Columbus, OH, USA
AH-1EGW-RC Exterior -Hanging
475973
AH-1EGW-RC Exterior -Hanging 475973
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 7.87 Extension: 43.88 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Raw Copper Product Name: One Light Pendant Glass: Gold White Shipped Via: UPS Safety Listing: Damp Canopy: 4.25" sq.

PRODUCT DETAILS / SPECS
Width/Dia: 4.75
Height: 7.87
Extension: 43.88
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Raw Copper
Product Name: One Light Pendant
Glass: Gold White
Shipped Via: UPS
Safety Listing: Damp
Canopy: 4.25" sq.

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 475973
Product Name AH-1EGW-RC Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235004 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details