Capital Lighting, Inc. BCM-6GW-BZ Semi-Flush Mts.-Other 475968

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.87 Height: 13.25 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Bronze Product Name: One Light Semi-Flush Mount Glass: Gold White Shipped Via: UPS Safety Listing: Dry Canopy: 5" dia.
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.87 Height: 13.25 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Bronze Product Name: One Light Semi-Flush Mount Glass: Gold White Shipped Via: UPS Safety Listing: Dry Canopy: 5" dia.

Suppliers

Company
Product
Description
Supplier Links
BCM-6GW-BZ Semi-Flush Mts.-Other - 475968 - Capital Lighting, Inc.
Columbus, OH, USA
BCM-6GW-BZ Semi-Flush Mts.-Other
475968
BCM-6GW-BZ Semi-Flush Mts.-Other 475968
PRODUCT DETAILS / SPECS Width/Dia: 8.87 Height: 13.25 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Bronze Product Name: One Light Semi-Flush Mount Glass: Gold White Shipped Via: UPS Safety Listing: Dry Canopy: 5" dia.

PRODUCT DETAILS / SPECS
Width/Dia: 8.87
Height: 13.25
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Bronze
Product Name: One Light Semi-Flush Mount
Glass: Gold White
Shipped Via: UPS
Safety Listing: Dry
Canopy: 5" dia.

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 475968
Product Name BCM-6GW-BZ Semi-Flush Mts.-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856541 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.29m(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details