Capital Lighting, Inc. BICH-6/3WO-P Island/Pool Table-3 Light Bar 475965

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 8.62 Extension: 31.63 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Pewter Product Name: Three light Chandelier Island Light Glass: White Opalescent Shipped Via: UPS Safety Listing: Dry Canopy: 5 x 30
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 8.62 Extension: 31.63 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Pewter Product Name: Three light Chandelier Island Light Glass: White Opalescent Shipped Via: UPS Safety Listing: Dry Canopy: 5 x 30

Suppliers

Company
Product
Description
Supplier Links
BICH-6/3WO-P Island/Pool Table-3 Light Bar - 475965 - Capital Lighting, Inc.
Columbus, OH, USA
BICH-6/3WO-P Island/Pool Table-3 Light Bar
475965
BICH-6/3WO-P Island/Pool Table-3 Light Bar 475965
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 8.62 Extension: 31.63 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Pewter Product Name: Three light Chandelier Island Light Glass: White Opalescent Shipped Via: UPS Safety Listing: Dry Canopy: 5 x 30

PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Height: 8.62
Extension: 31.63
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Pewter
Product Name: Three light Chandelier Island Light
Glass: White Opalescent
Shipped Via: UPS
Safety Listing: Dry
Canopy: 5 x 30

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 475965
Product Name BICH-6/3WO-P Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details