Capital Lighting, Inc. EP-9TF-RB Exterior -Post/Pier Head 475952

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 9.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Rustic Brown Product Name: One Light Post Mount Glass: Frosted Shipped Via: UPS Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 9.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Rustic Brown Product Name: One Light Post Mount Glass: Frosted Shipped Via: UPS Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
EP-9TF-RB Exterior -Post/Pier Head - 475952 - Capital Lighting, Inc.
Columbus, OH, USA
EP-9TF-RB Exterior -Post/Pier Head
475952
EP-9TF-RB Exterior -Post/Pier Head 475952
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 9.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Rustic Brown Product Name: One Light Post Mount Glass: Frosted Shipped Via: UPS Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 9.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Rustic Brown
Product Name: One Light Post Mount
Glass: Frosted
Shipped Via: UPS
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 475952
Product Name EP-9TF-RB Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680607 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 295mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details