Capital Lighting, Inc. AICH-8/3WO-P Island/Pool Table-3 Light Bar 475948

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 13.12 Extension: 42.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Pewter Product Name: Three light Chandelier Island Light Shipped Via: UPS Canopy: 6 X 36
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 13.12 Extension: 42.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Pewter Product Name: Three light Chandelier Island Light Shipped Via: UPS Canopy: 6 X 36

Suppliers

Company
Product
Description
Supplier Links
AICH-8/3WO-P Island/Pool Table-3 Light Bar - 475948 - Capital Lighting, Inc.
Columbus, OH, USA
AICH-8/3WO-P Island/Pool Table-3 Light Bar
475948
AICH-8/3WO-P Island/Pool Table-3 Light Bar 475948
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 13.12 Extension: 42.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Pewter Product Name: Three light Chandelier Island Light Shipped Via: UPS Canopy: 6 X 36

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 13.12
Extension: 42.25
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Pewter
Product Name: Three light Chandelier Island Light
Shipped Via: UPS
Canopy: 6 X 36

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 475948
Product Name AICH-8/3WO-P Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892326 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.8m(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details