Capital Lighting, Inc. AIH-16WO-AC Semi-Flush Mts.-Other 475945

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 32.50 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Antique Copper Product Name: Four light Semi-Flush Mount Glass: White Opalescent Shipped Via: UPS Safety Listing: Dry Canopy: 5" sq.
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 32.50 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Antique Copper Product Name: Four light Semi-Flush Mount Glass: White Opalescent Shipped Via: UPS Safety Listing: Dry Canopy: 5" sq.

Suppliers

Company
Product
Description
Supplier Links
AIH-16WO-AC Semi-Flush Mts.-Other - 475945 - Capital Lighting, Inc.
Columbus, OH, USA
AIH-16WO-AC Semi-Flush Mts.-Other
475945
AIH-16WO-AC Semi-Flush Mts.-Other 475945
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 32.50 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Antique Copper Product Name: Four light Semi-Flush Mount Glass: White Opalescent Shipped Via: UPS Safety Listing: Dry Canopy: 5" sq.

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 32.50
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Antique Copper
Product Name: Four light Semi-Flush Mount
Glass: White Opalescent
Shipped Via: UPS
Safety Listing: Dry
Canopy: 5" sq.

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 475945
Product Name AIH-16WO-AC Semi-Flush Mts.-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details