Capital Lighting, Inc. AS-12GW-VP Sconces-Pocket 475942

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 17.00 Extension: 6 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Verdigris Patina Product Name: Two Light Wall Sconce Glass: Gold White Shipped Via: UPS Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 17.00 Extension: 6 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Verdigris Patina Product Name: Two Light Wall Sconce Glass: Gold White Shipped Via: UPS Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
AS-12GW-VP Sconces-Pocket - 475942 - Capital Lighting, Inc.
Columbus, OH, USA
AS-12GW-VP Sconces-Pocket
475942
AS-12GW-VP Sconces-Pocket 475942
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 17.00 Extension: 6 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Verdigris Patina Product Name: Two Light Wall Sconce Glass: Gold White Shipped Via: UPS Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 17.00
Extension: 6
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Verdigris Patina
Product Name: Two Light Wall Sconce
Glass: Gold White
Shipped Via: UPS
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 475942
Product Name AS-12GW-VP Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892175 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 600mm(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details