Capital Lighting, Inc. BCMH-6WO-P Mini Pendants-Chain 475939

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.87 Height: 18.00 Extension: 54 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Pewter Product Name: One Light Pendant Glass: White Opalescent Shipped Via: UPS Safety Listing: Dry Canopy: 5" dia.
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.87 Height: 18.00 Extension: 54 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Pewter Product Name: One Light Pendant Glass: White Opalescent Shipped Via: UPS Safety Listing: Dry Canopy: 5" dia.

Suppliers

Company
Product
Description
Supplier Links
BCMH-6WO-P Mini Pendants-Chain - 475939 - Capital Lighting, Inc.
Columbus, OH, USA
BCMH-6WO-P Mini Pendants-Chain
475939
BCMH-6WO-P Mini Pendants-Chain 475939
PRODUCT DETAILS / SPECS Width/Dia: 8.87 Height: 18.00 Extension: 54 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Pewter Product Name: One Light Pendant Glass: White Opalescent Shipped Via: UPS Safety Listing: Dry Canopy: 5" dia.

PRODUCT DETAILS / SPECS
Width/Dia: 8.87
Height: 18.00
Extension: 54
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Pewter
Product Name: One Light Pendant
Glass: White Opalescent
Shipped Via: UPS
Safety Listing: Dry
Canopy: 5" dia.

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 475939
Product Name BCMH-6WO-P Mini Pendants-Chain
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 288861 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 300mm(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details