Capital Lighting, Inc. LV12-B6LF-RC Exterior -Post/Pier Head 475930

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 23.00 Bulb Type: T5 Qty: 1 Wattage: 26 Finish: Raw Copper Product Name: One Light PostOne Light Post Sold Separately - Not Included.
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 23.00 Bulb Type: T5 Qty: 1 Wattage: 26 Finish: Raw Copper Product Name: One Light PostOne Light Post Sold Separately - Not Included.

Suppliers

Company
Product
Description
Supplier Links
LV12-B6LF-RC Exterior -Post/Pier Head - 475930 - Capital Lighting, Inc.
Columbus, OH, USA
LV12-B6LF-RC Exterior -Post/Pier Head
475930
LV12-B6LF-RC Exterior -Post/Pier Head 475930
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 23.00 Bulb Type: T5 Qty: 1 Wattage: 26 Finish: Raw Copper Product Name: One Light PostOne Light Post Sold Separately - Not Included.

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 23.00
Bulb
Type: T5
Qty: 1
Wattage: 26
Finish: Raw Copper
Product Name: One Light PostOne Light Post Sold Separately - Not Included.

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 475930
Product Name LV12-B6LF-RC Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2229664 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 650mm(L)
View Details
Probay Ex2 - probay - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details