PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 7.50
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Bronze
Product Name: One Light olumn Mount
Glass: White Opalescent
Shipped Via: UPS
Safety Listing: Wet
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 475929 |
| Product Name | CC-8BWO-BZ Exterior -Post/Pier Head |
| Application | Residential; Outdoor |