Capital Lighting, Inc. CC-12EWO-BZ Exterior -Post/Pier Head 475927

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 10.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bronze Product Name: One Light olumn Mount Glass: White Opalescent Shipped Via: UPS Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 10.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bronze Product Name: One Light olumn Mount Glass: White Opalescent Shipped Via: UPS Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
CC-12EWO-BZ Exterior -Post/Pier Head - 475927 - Capital Lighting, Inc.
Columbus, OH, USA
CC-12EWO-BZ Exterior -Post/Pier Head
475927
CC-12EWO-BZ Exterior -Post/Pier Head 475927
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 10.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bronze Product Name: One Light olumn Mount Glass: White Opalescent Shipped Via: UPS Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 10.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Bronze
Product Name: One Light olumn Mount
Glass: White Opalescent
Shipped Via: UPS
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 475927
Product Name CC-12EWO-BZ Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318157 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details