Capital Lighting, Inc. ETC-14GWC-RC Exterior -Post/Pier Head 475921

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.25 Height: 17.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Raw Copper Product Name: One Light olumn Mount Glass: Gold White Shipped Via: UPS Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.25 Height: 17.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Raw Copper Product Name: One Light olumn Mount Glass: Gold White Shipped Via: UPS Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
ETC-14GWC-RC Exterior -Post/Pier Head - 475921 - Capital Lighting, Inc.
Columbus, OH, USA
ETC-14GWC-RC Exterior -Post/Pier Head
475921
ETC-14GWC-RC Exterior -Post/Pier Head 475921
PRODUCT DETAILS / SPECS Width/Dia: 14.25 Height: 17.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Raw Copper Product Name: One Light olumn Mount Glass: Gold White Shipped Via: UPS Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 14.25
Height: 17.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Raw Copper
Product Name: One Light olumn Mount
Glass: Gold White
Shipped Via: UPS
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 475921
Product Name ETC-14GWC-RC Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680608 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 545mm(L)
View Details