Capital Lighting, Inc. LV24-B6GW-RC Exterior -Post/Pier Head 475917

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 33.25 Bulb Type: T5 Qty: 1 Wattage: 26 Finish: Raw Copper Product Name: One Light PostOne Light Post Sold Separately - Not Included.
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 33.25 Bulb Type: T5 Qty: 1 Wattage: 26 Finish: Raw Copper Product Name: One Light PostOne Light Post Sold Separately - Not Included.

Suppliers

Company
Product
Description
Supplier Links
LV24-B6GW-RC Exterior -Post/Pier Head - 475917 - Capital Lighting, Inc.
Columbus, OH, USA
LV24-B6GW-RC Exterior -Post/Pier Head
475917
LV24-B6GW-RC Exterior -Post/Pier Head 475917
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 33.25 Bulb Type: T5 Qty: 1 Wattage: 26 Finish: Raw Copper Product Name: One Light PostOne Light Post Sold Separately - Not Included.

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 33.25
Bulb
Type: T5
Qty: 1
Wattage: 26
Finish: Raw Copper
Product Name: One Light PostOne Light Post Sold Separately - Not Included.

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 475917
Product Name LV24-B6GW-RC Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2859940 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details