Capital Lighting, Inc. LV36-B6WO-BK Landscape Ltg.-Path & Spread 475907

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 36.00 Bulb Type: T5 Qty: 1 Wattage: 26 Finish: Satin Black Product Name: One Light Low Voltage Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 36.00 Bulb Type: T5 Qty: 1 Wattage: 26 Finish: Satin Black Product Name: One Light Low Voltage Fixture

Suppliers

Company
Product
Description
Supplier Links
LV36-B6WO-BK Landscape Ltg.-Path & Spread - 475907 - Capital Lighting, Inc.
Columbus, OH, USA
LV36-B6WO-BK Landscape Ltg.-Path & Spread
475907
LV36-B6WO-BK Landscape Ltg.-Path & Spread 475907
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 36.00 Bulb Type: T5 Qty: 1 Wattage: 26 Finish: Satin Black Product Name: One Light Low Voltage Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 36.00
Bulb
Type: T5
Qty: 1
Wattage: 26
Finish: Satin Black
Product Name: One Light Low Voltage Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 475907
Product Name LV36-B6WO-BK Landscape Ltg.-Path & Spread
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2234434 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 45mm(L)
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details