PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 9.00
Extension: 37.87
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Antique Copper
Product Name: Three light Chandelier Island Light
Glass: Gold White
Shipped Via: UPS
Safety Listing: Dry
Canopy: 6" X 36"
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 475905 |
| Product Name | CICH-8/3BGW-AC Island/Pool Table-3 Light Bar |
| Application | Residential |