Capital Lighting, Inc. CCH-8/4BGW-VP Mid. Chandeliers-Glass Down 475902

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.50 Height: 25.62 Extension: 61.63 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Verdigris Patina Product Name: Four Light Glass Down Chandeliers Glass: Gold White Shipped Via: UPS Safety Listing: Dry Canopy: 4.25" sq.
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.50 Height: 25.62 Extension: 61.63 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Verdigris Patina Product Name: Four Light Glass Down Chandeliers Glass: Gold White Shipped Via: UPS Safety Listing: Dry Canopy: 4.25" sq.

Suppliers

Company
Product
Description
Supplier Links
CCH-8/4BGW-VP Mid. Chandeliers-Glass Down - 475902 - Capital Lighting, Inc.
Columbus, OH, USA
CCH-8/4BGW-VP Mid. Chandeliers-Glass Down
475902
CCH-8/4BGW-VP Mid. Chandeliers-Glass Down 475902
PRODUCT DETAILS / SPECS Width/Dia: 26.50 Height: 25.62 Extension: 61.63 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Verdigris Patina Product Name: Four Light Glass Down Chandeliers Glass: Gold White Shipped Via: UPS Safety Listing: Dry Canopy: 4.25" sq.

PRODUCT DETAILS / SPECS
Width/Dia: 26.50
Height: 25.62
Extension: 61.63
Bulb
Type: Medium
Qty: 4
Wattage: 60
Finish: Verdigris Patina
Product Name: Four Light Glass Down Chandeliers
Glass: Gold White
Shipped Via: UPS
Safety Listing: Dry
Canopy: 4.25" sq.

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 475902
Product Name CCH-8/4BGW-VP Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2859930 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details