Capital Lighting, Inc. CB-12TWO-RC Exterior -Wall Mount 475901

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 14.37 Extension: 15.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Raw Copper Product Name: One Light Wall Mount Glass: White Opalescent Shipped Via: UPS Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 14.37 Extension: 15.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Raw Copper Product Name: One Light Wall Mount Glass: White Opalescent Shipped Via: UPS Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
CB-12TWO-RC Exterior -Wall Mount - 475901 - Capital Lighting, Inc.
Columbus, OH, USA
CB-12TWO-RC Exterior -Wall Mount
475901
CB-12TWO-RC Exterior -Wall Mount 475901
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 14.37 Extension: 15.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Raw Copper Product Name: One Light Wall Mount Glass: White Opalescent Shipped Via: UPS Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 14.37
Extension: 15.5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Raw Copper
Product Name: One Light Wall Mount
Glass: White Opalescent
Shipped Via: UPS
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 475901
Product Name CB-12TWO-RC Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859945 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details