Capital Lighting, Inc. CH-8EF-BK Exterior -Hanging 475900

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 9.00 Extension: 45 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Satin Black Product Name: One Light Pendant Glass: Frosted Shipped Via: UPS Safety Listing: Damp Canopy: 4.25" sq.
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 9.00 Extension: 45 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Satin Black Product Name: One Light Pendant Glass: Frosted Shipped Via: UPS Safety Listing: Damp Canopy: 4.25" sq.

Suppliers

Company
Product
Description
Supplier Links
CH-8EF-BK Exterior -Hanging - 475900 - Capital Lighting, Inc.
Columbus, OH, USA
CH-8EF-BK Exterior -Hanging
475900
CH-8EF-BK Exterior -Hanging 475900
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 9.00 Extension: 45 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Satin Black Product Name: One Light Pendant Glass: Frosted Shipped Via: UPS Safety Listing: Damp Canopy: 4.25" sq.

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 9.00
Extension: 45
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Satin Black
Product Name: One Light Pendant
Glass: Frosted
Shipped Via: UPS
Safety Listing: Damp
Canopy: 4.25" sq.

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 475900
Product Name CH-8EF-BK Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286479 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1730mm(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details