Capital Lighting, Inc. GC-18LGWC-MB Exterior -Post/Pier Head 475798

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 23.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Mission Brown Product Name: One Light olumn Mount Glass: Gold White Shipped Via: UPS Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 23.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Mission Brown Product Name: One Light olumn Mount Glass: Gold White Shipped Via: UPS Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
GC-18LGWC-MB Exterior -Post/Pier Head - 475798 - Capital Lighting, Inc.
Columbus, OH, USA
GC-18LGWC-MB Exterior -Post/Pier Head
475798
GC-18LGWC-MB Exterior -Post/Pier Head 475798
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 23.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Mission Brown Product Name: One Light olumn Mount Glass: Gold White Shipped Via: UPS Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 23.50
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Mission Brown
Product Name: One Light olumn Mount
Glass: Gold White
Shipped Via: UPS
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 475798
Product Name GC-18LGWC-MB Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798551 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 873 mm(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details