Capital Lighting, Inc. GB-9LSAGWC-BZ Exterior -Wall Mount 475797

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 19.12 Extension: 11.13 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bronze Product Name: One Light Wall Mount Glass: Gold White Shipped Via: UPS Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 19.12 Extension: 11.13 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bronze Product Name: One Light Wall Mount Glass: Gold White Shipped Via: UPS Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
GB-9LSAGWC-BZ Exterior -Wall Mount - 475797 - Capital Lighting, Inc.
Columbus, OH, USA
GB-9LSAGWC-BZ Exterior -Wall Mount
475797
GB-9LSAGWC-BZ Exterior -Wall Mount 475797
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 19.12 Extension: 11.13 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bronze Product Name: One Light Wall Mount Glass: Gold White Shipped Via: UPS Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 19.12
Extension: 11.13
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Bronze
Product Name: One Light Wall Mount
Glass: Gold White
Shipped Via: UPS
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 475797
Product Name GB-9LSAGWC-BZ Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details