Capital Lighting, Inc. GH-6F-BK Exterior -Hanging 475796

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 7.12 Extension: 43.13 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Satin Black Product Name: One Light Pendant Glass: Frosted Shipped Via: UPS Safety Listing: Damp Canopy: 4.25" sq.
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 7.12 Extension: 43.13 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Satin Black Product Name: One Light Pendant Glass: Frosted Shipped Via: UPS Safety Listing: Damp Canopy: 4.25" sq.

Suppliers

Company
Product
Description
Supplier Links
GH-6F-BK Exterior -Hanging - 475796 - Capital Lighting, Inc.
Columbus, OH, USA
GH-6F-BK Exterior -Hanging
475796
GH-6F-BK Exterior -Hanging 475796
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 7.12 Extension: 43.13 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Satin Black Product Name: One Light Pendant Glass: Frosted Shipped Via: UPS Safety Listing: Damp Canopy: 4.25" sq.

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 7.12
Extension: 43.13
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Satin Black
Product Name: One Light Pendant
Glass: Frosted
Shipped Via: UPS
Safety Listing: Damp
Canopy: 4.25" sq.

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 475796
Product Name GH-6F-BK Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680606 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.545m(L)
View Details