Capital Lighting, Inc. GSADA-12GWC-AB Exterior -Wall Mt./Flush 475794

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 12.00 Extension: 4 Bulb Qty: 1 Wattage: 60 Finish: Antique Brass Product Name: One Light Wall Sconce Glass: Gold White Shipped Via: UPS Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 12.00 Extension: 4 Bulb Qty: 1 Wattage: 60 Finish: Antique Brass Product Name: One Light Wall Sconce Glass: Gold White Shipped Via: UPS Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
GSADA-12GWC-AB Exterior -Wall Mt./Flush - 475794 - Capital Lighting, Inc.
Columbus, OH, USA
GSADA-12GWC-AB Exterior -Wall Mt./Flush
475794
GSADA-12GWC-AB Exterior -Wall Mt./Flush 475794
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 12.00 Extension: 4 Bulb Qty: 1 Wattage: 60 Finish: Antique Brass Product Name: One Light Wall Sconce Glass: Gold White Shipped Via: UPS Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 12.00
Extension: 4
Bulb
Qty: 1
Wattage: 60
Finish: Antique Brass
Product Name: One Light Wall Sconce
Glass: Gold White
Shipped Via: UPS
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 475794
Product Name GSADA-12GWC-AB Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235017 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details