Capital Lighting, Inc. GC-18GWC-MB Exterior -Post/Pier Head 475790

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 19.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Mission Brown Product Name: One Light olumn Mount Glass: Gold White Shipped Via: UPS Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 19.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Mission Brown Product Name: One Light olumn Mount Glass: Gold White Shipped Via: UPS Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
GC-18GWC-MB Exterior -Post/Pier Head - 475790 - Capital Lighting, Inc.
Columbus, OH, USA
GC-18GWC-MB Exterior -Post/Pier Head
475790
GC-18GWC-MB Exterior -Post/Pier Head 475790
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 19.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Mission Brown Product Name: One Light olumn Mount Glass: Gold White Shipped Via: UPS Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 19.50
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Mission Brown
Product Name: One Light olumn Mount
Glass: Gold White
Shipped Via: UPS
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 475790
Product Name GC-18GWC-MB Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235016 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details